IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > print servers > D-link DP-301U/B

Multi-Protocol Print Server with Single USB Port

Brand: D-link
Product code: DP-301U/B
EAN/UPC code: 0790069251962
Category: print servers 
Release date: 19 Sep 2006
Info modified on: 24 Nov 2008 15:29:48
 PDF specs

Multi-Protocol Print Server with Single USB Port
DP-301U/B D-link
17k

The DP-301U print server provides a single USB 1.1 port for connection to a USB-supported printer. This device lets you easily share your USB printer with a group of users at home or in the office over a 10Mbps Ethernet or 100Mbps Fast Ethernet network. Supporting multiple network operating systems, this device brings a high level of flexibility and performance to your printing needs.

Flexible ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wired
Compliance industry standards IEEE 802.2,IEEE 802.3,IEEE 802.3u
Networking features Ethernet/Fast Ethernet
Protocols
Data link protocol TCP/IP ; NetBUEI ; AppleTalk/EtherTalk
Management protocols SNMP
Supported protocols BOOTP
SNMP
Telnet
TFTP
FTP
LPD
RARP
DHCP
Data transmission
Data transfer rate 100 Mbit/s
System requirements
Compatible operating systems - Windows 3.11, NT, 95, 98, ME, 2000, XP
- Mac OS EtherTalk
- HP-UX Unix
- Sun OS
- Solaris
- SCO Unix
- UnixWare
- NetWare 5.x NDPS LPS
- lpd
Connectivity
I/O ports USB 1.1, MIB-II (RFC 1213)
Energy management
Power requirements DC 5V, 2.5A
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Operating relative humidity range 5-95 %
Weight & dimensions
Dimensions W x D x H 90 x 81 x 40 mm
Weight 121 g
Technical details
LED indicators Power; Link/Activity; USB
8 offers, from £31.87